Manufacturer: Xilinx Inc.
Win Source Part Number: 214443-XC95288-10HQ2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 168
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC CPLD 288MC 10NS 208QFP
IC CPLD 288MC 10NS 208HQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214443-XC95288-10HQ208C | XC95288-10HQ208C-ND | XC95288-10HQ208C | XC95288-10HQ208C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288-10HQ208C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 6.4K Gates 288 Macro Cells 66.7MHz 0.5um (CMOS) Technology 5V 208-Pin HSPQFP EP |
| Macrocells | 288 | |||
| System Gates | 6400 | |||
| Logic Cells / Logic Blocks | 16 | |||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP Exposed Pad | QFP | PQFP; Other; HSPQFP EP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |