Manufacturer: Xilinx Inc.
Win Source Part Number: 939698-XC95288-10BG3
Series: XC9500
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 352-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 192
Part Status: Obsolete
Family Name: XC95288
Categories: Integrated Circuits (ICs)
Case / Package: 352-MBGA (35x35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 288MC 10NS 352BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 939698-XC95288-10BG352C | XC95288-10BG352C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288-10BG352C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 352-MBGA (35x35) |