Manufacturer: Xilinx Inc.
Win Source Part Number: 939697-XC95216-20BG3
Series: XC9500
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 352-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 166
Part Status: Obsolete
Family Name: XC95216
Categories: Integrated Circuits (ICs)
Case / Package: 352-MBGA (35x35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 216MC 20NS 352BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 939697-XC95216-20BG352I | XC95216-20BG352I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-20BG352I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 352-MBGA (35x35) |