Manufacturer: Xilinx Inc.
Win Source Part Number: 037773-XC95216-15PQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 133
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 4800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 216
Family Name: XC95216
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95216-15PQ160C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 216MC 15NS 160QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037773-XC95216-15PQG160C | XC95216-15PQG160C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15PQG160C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 216 | |
| System Gates | 4800 | |
| Logic Cells / Logic Blocks | 12 |