Manufacturer: Xilinx Inc.
Win Source Part Number: 1281955-XC95216-15PQ
Series: XC9500
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 133
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 4800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 216
Part Status: Obsolete(EOL)
Family Name: XC95216
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95216-15PQG160I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC CPLD 216MC 15NS 160QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281955-XC95216-15PQ160I | XC95216-15PQ160I | XC95216-15PQ160I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15PQ160I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 216MC 15NS 160PQFP |
| Macrocells | 216 | ||
| System Gates | 4800 | ||
| Logic Cells / Logic Blocks | 12 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |