Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95216-15HQ208C

Description
IC CPLD 216MC 15NS 208QFP
Request a Quote Datasheet
Description
IC CPLD 216MC 15NS 208QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95216-15HQ208C-ND
CPLDs (Complex Programmable Logic Devices) XC95216-15HQ208C-ND
IC CPLD 216MC 15NS 208QFP

IC CPLD 216MC 15NS 208QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C - 1281954-XC95216-15HQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C
1281954-XC95216-15HQ208C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C 1281954-XC95216-15HQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281954-XC95216-15HQ 208C Series: XC9500 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Number of I/O: 166 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Part Status: Obsolete(EOL) Family Name: XC95216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95216-15BGG352C; XC95216-15BG352C; XC95216-15HQG208C; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281954-XC95216-15HQ208C
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 166
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 4800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 216
Part Status: Obsolete(EOL)
Family Name: XC95216
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95216-15BGG352C; XC95216-15BG352C; XC95216-15HQG208C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95216-15HQ208C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95216-15HQ208C
IC CPLD 216MC 15NS 208HQFP

IC CPLD 216MC 15NS 208HQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC95216-15HQ208C-ND 1281954-XC95216-15HQ208C XC95216-15HQ208C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-15HQ208C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 208-BFQFP Exposed Pad QFP
Pins 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data