Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I XC95216-10PQ160I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037066-XC95216-10PQ1 60I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 133 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037066-XC95216-10PQ1 60I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 133 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I - 037066-XC95216-10PQ160I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I
037066-XC95216-10PQ160I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I 037066-XC95216-10PQ160I
Manufacturer: Xilinx Inc. Win Source Part Number: 037066-XC95216-10PQ1 60I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 133 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 160-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037066-XC95216-10PQ160I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 133
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 4800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 216
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 160-PQFP (28x28)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95216-10PQ160I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95216-10PQ160I
IC CPLD 216MC 10NS 160QFP

IC CPLD 216MC 10NS 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 037066-XC95216-10PQ160I XC95216-10PQ160I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10PQ160I Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 216
System Gates 4800
Logic Cells / Logic Blocks 12
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1504AS-10JI68 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 48 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AFC256-10 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 164 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15SI-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers