Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I XC95216-10HQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281952-XC95216-10HQ 208I Series: XC9500 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Number of I/O: 166 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Part Status: Obsolete(EOL) Family Name: XC95216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95216-10BG352I; XC95216-10BGG352I; XC95216-10HQG208I; Introduction Date: May 01, 1996 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281952-XC95216-10HQ 208I Series: XC9500 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Number of I/O: 166 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Part Status: Obsolete(EOL) Family Name: XC95216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95216-10BG352I; XC95216-10BGG352I; XC95216-10HQG208I; Introduction Date: May 01, 1996 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I - 1281952-XC95216-10HQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I
1281952-XC95216-10HQ208I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I 1281952-XC95216-10HQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281952-XC95216-10HQ 208I Series: XC9500 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Exposed Pad Mounting: SMD Number of I/O: 166 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 4800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 12 Number of Macrocells: 216 Part Status: Obsolete(EOL) Family Name: XC95216 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95216-10BG352I; XC95216-10BGG352I; XC95216-10HQG208I; Introduction Date: May 01, 1996 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281952-XC95216-10HQ208I
Series: XC9500
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP Exposed Pad
Mounting: SMD
Number of I/O: 166
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 4800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 12
Number of Macrocells: 216
Part Status: Obsolete(EOL)
Family Name: XC95216
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95216-10BG352I; XC95216-10BGG352I; XC95216-10HQG208I;
Introduction Date: May 01, 1996
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95216-10HQ208I-ND
CPLDs (Complex Programmable Logic Devices) XC95216-10HQ208I-ND
IC CPLD 216MC 10NS 208QFP

IC CPLD 216MC 10NS 208QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95216-10HQ208I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95216-10HQ208I
IC CPLD 216MC 10NS 208HQFP

IC CPLD 216MC 10NS 208HQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281952-XC95216-10HQ208I XC95216-10HQ208I-ND XC95216-10HQ208I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95216-10HQ208I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 216
System Gates 4800
Logic Cells / Logic Blocks 12
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPX740LI44-12 - Lingto Electronic Limited
Specs
System Gates 800
Propagation Delay 12 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508AS-10AAI128 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-20AC100 - Lingto Electronic Limited
Specs
User I/Os 64 pins
Propagation Delay 20 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504AS-10AC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tray
User I/Os 64 pins
View Details
6 suppliers