IC CPLD 144MC 7.5NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 057707-XC95144XL-7TQ
Packaging: Tray
Mounting: Sub-Base Mount
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
CPLD, FLASH, 125 MHZ, 7.5NS, TQFP-144 ROHS COMPLIANT: NO
IC CPLD 144MC 7.5NS 144TQFP
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95144XL-7TQ144C-ND | 057707-XC95144XL-7TQ144C | 22AJ0751 | XC95144XL-7TQ144C | XC95144XL-7TQ144C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ144C | Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-144 Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | ||
| Pins | 144 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |