Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95144XL-7TQ100C

Description
IC CPLD 144MC 7.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 144MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1252-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1252-ND
CPLDs (Complex Programmable Logic Devices) 122-1252-ND
IC CPLD 144MC 7.5NS 100TQFP

IC CPLD 144MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ100C - 214437-XC95144XL-7TQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ100C
214437-XC95144XL-7TQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ100C 214437-XC95144XL-7TQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214437-XC95144XL-7TQ 100C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC95144XL-7TQG100C; XC95144XL-7TQG100I; XC95144XL-7TQ100I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214437-XC95144XL-7TQ100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC95144XL-7TQG100C; XC95144XL-7TQG100I; XC95144XL-7TQ100I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx - 22AJ0750 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx
22AJ0750
Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx 22AJ0750
CPLD, FLASH, 125 MHZ, 7.5NS, TQFP-100 ROHS COMPLIANT: NO

CPLD, FLASH, 125 MHZ, 7.5NS, TQFP-100 ROHS COMPLIANT: NO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95144XL-7TQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95144XL-7TQ100C
IC CPLD 144MC 7.5NS 100TQFP

IC CPLD 144MC 7.5NS 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC95144XL-7TQ100C
CPLD - Complex Programmable Logic Devices XC95144XL-7TQ100C
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD

CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1252-ND 214437-XC95144XL-7TQ100C 22AJ0750 XC95144XL-7TQ100C XC95144XL-7TQ100C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7TQ100C Cpld, Flash, 125 Mhz, 7.5Ns, Tqfp-100 Rohs Compliant Amd Xilinx Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BLC44-7 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 36 pins
Propagation Delay 7.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502BE-5AX44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032P44-200JC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
 - ATF1504BE - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP']
View Details