Manufacturer: Xilinx Inc.
Win Source Part Number: 057706-XC95144XL-7CS
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XC95144XL-7CSG144I; XC95144XL-7CS144I; XC95144XL-7CS144C; XC95144XL-7CSG144C;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
IC CPLD 144MC 7.5NS 144CSBGA
IC CPLD 144MC 7.5NS 144CSBGA
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057706-XC95144XL-7CS144C | XC95144XL-7CS144C | XC95144XL-7CS144C | 903-XC95144XL-7CS144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-7CS144C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 144MC 7.5NS 144CSBGA |
| Macrocells | 144 | 144 | ||
| System Gates | 3200 | 3200 | ||
| Logic Cells / Logic Blocks | 8 | 8 | ||
| Package Type | Other; 144-LCSBGA (12x12) | PBGA | Other; 144-TFBGA, CSPBGA | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |