Manufacturer: Xilinx Inc.
Win Source Part Number: 057704-XC95144XL-5TQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CPLD 144MC 5NS 100TQFP
CPLD, FLASH, 125 MHZ, 5NS, TQFP-100 ROHS COMPLIANT: NO
IC CPLD 144MC 5NS 100TQFP
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057704-XC95144XL-5TQ100C | 122-1250-ND | 22AJ0748 | XC95144XL-5TQ100C | XC95144XL-5TQ100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-5TQ100C | CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 125 Mhz, 5Ns, Tqfp-100 Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 144 | ||||
| System Gates | 3200 | ||||
| Logic Cells / Logic Blocks | 8 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP |