Manufacturer: Xilinx Inc.
Win Source Part Number: 036621-XC95144XL-10T
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Family Name: XC95144XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC CPLD 144MC 10NS 100TQFP
IC CPLD 144MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
CPLD, FLASH, 10NS, 100MHZ, TQFP-100; CPLD Type:FLASH; No. of Macrocells:144; No. of I/O s:81I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 036621-XC95144XL-10TQG100C | 122-1372-ND | XC95144XL-10TQG100C | XC95144XL-10TQG100C | XC95144XL-10TQG100C | XC95144XL-10TQG100C | 37AJ9178 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10TQG100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 3.2K Gates 144 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 100-Pin TQFP | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | CPLD - Complex Programmable Logic Devices | Cpld, Flash, 10Ns, 100Mhz, Tqfp-100; Cpld Type Amd Xilinx |
| Macrocells | 144 | 144 | |||||
| System Gates | 3200 | ||||||
| Logic Cells / Logic Blocks | 8 | ||||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP | TQFP; Other; TQFP | QFP | Other; TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |