Manufacturer: Xilinx Inc.
Win Source Part Number: 037453-XC95144XL-10T
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC95144XL-10TQG100I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CPLD 144MC 10NS 100TQFP
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
IC CPLD 144MC 10NS 100TQFP
CPLD, FLASH, 10NS, 100MHZ, TQFP-100; CPLD Type:FLASH; No. of Macrocells:144; No. of I/O s:81I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; RoHS Compliant: No
IC CPLD 144MC 10NS 100TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037453-XC95144XL-10TQ100I | 122-2022-ND | XC95144XL-10TQ100I | XC95144XL-10TQ100I | 67AC8678 | 903-XC95144XL-10TQ100I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10TQ100I | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 10Ns, 100Mhz, Tqfp-100; Cpld Type Amd Xilinx | IC CPLD 144MC 10NS 100TQFP |
| Macrocells | 144 | 144 | 144 | |||
| System Gates | 3200 | 3200 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP | Other; TQFP | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |