Manufacturer: Xilinx Inc.
Win Source Part Number: 1281947-XC95144XL-10
Series: XC9500XL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Family Name: XC95144XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XC95144XL-10CS144C; XC95144XL-10TQ144C; XC95144XL-10CSG144I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC CPLD 144MC 10NS 144CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
CPLD, 117 I/O, 0 TO 70DEG C ROHS COMPLIANT: NO
IC CPLD 144MC 10NS 144CSBGA
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281947-XC95144XL-10CSG144C | 903-XC95144XL-10CSG144C | XC95144XL-10CSG144C | 66AH1415 | XC95144XL-10CSG144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CSG144C | IC CPLD 144MC 10NS 144CSBGA | CPLD - Complex Programmable Logic Devices | Cpld, 117 I/o, 0 To 70Deg C Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 144 | 144 | |||
| System Gates | 3200 | 3200 | |||
| Logic Cells / Logic Blocks | 8 | 8 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V |