Manufacturer: Xilinx Inc.
Win Source Part Number: 1281946-XC95144XL-10
Packaging: Bulk
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Supplier Device Package: 144-LCSBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 144-TFBGA, CSPBGA
Alternative Parts (Cross-Reference): XC95144XL-10CSG144I;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 198
MSL Level: 3 (168 Hours)
The number of I/O: 117
IC CPLD 144MC 10NS 144CSBGA
CPLD, FLASH, 125 MHZ, 10NS, CSPBGA-144 ROHS COMPLIANT: NO
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281946-XC95144XL-10CS144I | XC95144XL-10CS144I | 15AJ6576 | XC95144XL-10CS144I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 125 Mhz, 10Ns, Cspbga-144 Rohs Compliant Amd Xilinx | CPLD - Complex Programmable Logic Devices |
| Macrocells | 144 | |||
| System Gates | 3200 | |||
| Logic Cells / Logic Blocks | 8 |