Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C XC95144XL-10CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281945-XC95144XL-10 CS144C Packaging: Bulk Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 144-LCSBGA (12x12) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 144-TFBGA, CSPBGA Alternative Parts (Cross-Reference): XC95144XL-10CSG144C; XC95144XL-10TQ144C; XC95144XL-10CSG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 3 (168 Hours) The number of I/O: 117
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281945-XC95144XL-10 CS144C Packaging: Bulk Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 144-LCSBGA (12x12) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 144-TFBGA, CSPBGA Alternative Parts (Cross-Reference): XC95144XL-10CSG144C; XC95144XL-10TQ144C; XC95144XL-10CSG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 3 (168 Hours) The number of I/O: 117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C - 1281945-XC95144XL-10CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C
1281945-XC95144XL-10CS144C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C 1281945-XC95144XL-10CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281945-XC95144XL-10 CS144C Packaging: Bulk Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 144-LCSBGA (12x12) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 144-TFBGA, CSPBGA Alternative Parts (Cross-Reference): XC95144XL-10CSG144C; XC95144XL-10TQ144C; XC95144XL-10CSG144I; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 198 MSL Level: 3 (168 Hours) The number of I/O: 117

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281945-XC95144XL-10CS144C
Packaging: Bulk
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Supplier Device Package: 144-LCSBGA (12x12)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 144-TFBGA, CSPBGA
Alternative Parts (Cross-Reference): XC95144XL-10CSG144C; XC95144XL-10TQ144C; XC95144XL-10CSG144I;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 198
MSL Level: 3 (168 Hours)
The number of I/O: 117

Buy Now
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC95144XL-10CS144C
CPLD - Complex Programmable Logic Devices XC95144XL-10CS144C
CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD

CPLD - Complex Programmable Logic Devices 3.3V 144-mc CPLD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95144XL-10CS144C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95144XL-10CS144C
IC CPLD 144MC 10NS 144CSBGA

IC CPLD 144MC 10NS 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281945-XC95144XL-10CS144C XC95144XL-10CS144C XC95144XL-10CS144C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144XL-10CS144C CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 144
System Gates 3200
Logic Cells / Logic Blocks 8
Unlock Full Specs
to access all available technical data