Manufacturer: Xilinx Inc.
Win Source Part Number: 1281942-XC95144-7PQ1
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Supplier Device Package: 160-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 160-BQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: XC95144
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 133
IC CPLD 144MC 7.5NS 160QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281942-XC95144-7PQ160C | XC95144-7PQ160C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-7PQ160C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 144 | |
| System Gates | 3200 | |
| Logic Cells / Logic Blocks | 8 |