Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C XC95144-15PQG100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084999-XC95144-15PQG 100C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): XC95144-15PQ100C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084999-XC95144-15PQG 100C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): XC95144-15PQ100C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C - 084999-XC95144-15PQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C
084999-XC95144-15PQG100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C 084999-XC95144-15PQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 084999-XC95144-15PQG 100C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): XC95144-15PQ100C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084999-XC95144-15PQG100C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): XC95144-15PQ100C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1426-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1426-ND
CPLDs (Complex Programmable Logic Devices) 122-1426-ND
IC CPLD 144MC 15NS 100QFP

IC CPLD 144MC 15NS 100QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95144-15PQG100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95144-15PQG100C
IC CPLD 144MC 15NS 100QFP

IC CPLD 144MC 15NS 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 084999-XC95144-15PQG100C 122-1426-ND XC95144-15PQG100C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-15PQG100C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 144
System Gates 3200
Logic Cells / Logic Blocks 8
Package Type QFP; Other; 100-PQFP (14x20) Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C371I-110AI - Lingto Electronic Limited
Specs
User I/Os 32 pins
Propagation Delay 10 ns
View Details
 - ATF1502ASL - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 32
Registers 32
Package Type Other; ['TQFP', 'PLCC']
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20QC10-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers