IC CPLD 144MC 15NS 100QFP
IC CPLD 144MC 15NS 100QFP
IC CPLD 144MC 15NS 100QFP
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95144-15PQ100C-ND | 903-XC95144-15PQ100C | XC95144-15PQ100C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | IC CPLD 144MC 15NS 100QFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 100-BQFP | QFP; Other; 100-BQFP | QFP |
| Pins | 100 | 100 | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Macrocells | 144 |