Manufacturer: Xilinx Inc.
Win Source Part Number: 1281929-XC95144-10PQ
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Part Status: Obsolete(EOL)
Family Name: XC95144
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): XC95144-10PQ100C;
Introduction Date: December 01, 1998
Country of Origin: Philippines, Republic of Korea, Taiwan, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CPLD 144MC 10NS 100QFP
IC CPLD 144MC 10NS 100QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281929-XC95144-10PQG100C | 122-1425-ND | XC95144-10PQG100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQG100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 144 | ||
| System Gates | 3200 | ||
| Logic Cells / Logic Blocks | 8 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |