Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C XC95144-10PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281928-XC95144-10PQ 100C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC95144 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 81
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281928-XC95144-10PQ 100C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC95144 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C - 1281928-XC95144-10PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C
1281928-XC95144-10PQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C 1281928-XC95144-10PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281928-XC95144-10PQ 100C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 3200 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 8 Number of Macrocells: 144 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: XC95144 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 81

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281928-XC95144-10PQ100C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 3200
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 144
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: XC95144
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 81

Buy Now
CPLDs (Complex Programmable Logic Devices) - 122-1248-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1248-ND
CPLDs (Complex Programmable Logic Devices) 122-1248-ND
IC CPLD 144MC 10NS 100QFP

IC CPLD 144MC 10NS 100QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95144-10PQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95144-10PQ100C
IC CPLD 144MC 10NS 100QFP

IC CPLD 144MC 10NS 100QFP

Supplier's Site
IC CPLD 144MC 10NS 100PQFP - XC95144-10PQ100C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC CPLD 144MC 10NS 100PQFP
XC95144-10PQ100C
IC CPLD 144MC 10NS 100PQFP XC95144-10PQ100C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281928-XC95144-10PQ100C 122-1248-ND XC95144-10PQ100C XC95144-10PQ100C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95144-10PQ100C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 144MC 10NS 100PQFP
Macrocells 144
System Gates 3200
Logic Cells / Logic Blocks 8
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JC68-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750CL-15SU-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers