Xilinx, Inc. 50MHz 5V CPLD Programmable Logic Device XC9510820PQG100C

Description
CPLD XC9500 Family 2.4K Gates 108 Macro Cells 50MHz 0.5um (CMOS) Technology 5V 100-Pin PQFP Product overview: XC9510820PQG100C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9510820PQG100C can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD XC9500 Family 2.4K Gates 108 Macro Cells 50MHz 0.5um (CMOS) Technology 5V 100-Pin PQFP Product overview: XC9510820PQG100C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9510820PQG100C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50MHz 5V CPLD Programmable Logic Device - 695-XC9510820PQG100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 5V CPLD Programmable Logic Device
695-XC9510820PQG100C
50MHz 5V CPLD Programmable Logic Device 695-XC9510820PQG100C
CPLD XC9500 Family 2.4K Gates 108 Macro Cells 50MHz 0.5um (CMOS) Technology 5V 100-Pin PQFP Product overview: XC9510820PQG100C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9510820PQG100C can be used for catalog matching and distributor lookup.

CPLD XC9500 Family 2.4K Gates 108 Macro Cells 50MHz 0.5um (CMOS) Technology 5V 100-Pin PQFP Product overview: XC9510820PQG100C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 50MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9510820PQG100C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9510820PQG100C - 995117-XC9510820PQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9510820PQG100C
995117-XC9510820PQG100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9510820PQG100C 995117-XC9510820PQG100C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995117-XC9510820PQG1 00C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Number of Pins: 100 Propagation Delay: 20 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PQFP Max Frequency: 50 MHz Alternative Parts (Cross-Reference): XC9510820PQG100CXC95 108-20PQG100C; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of Logic Blocks (LABs): 8 Speed Grade: 20

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995117-XC9510820PQG100C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 100
Propagation Delay: 20 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PQFP
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): XC9510820PQG100CXC95108-20PQG100C;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of Logic Blocks (LABs): 8
Speed Grade: 20

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC9510820PQG100C 995117-XC9510820PQG100C
Product Name 50MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9510820PQG100C
Package Type Other; PQFP QFP; Other; PQFP
Pins 100 100
Internal Frequency 50 MHz
Speed Grade 20 20
Propagation Delay 20 ns 20 ns
Unlock Full Specs
to access all available technical data