Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95108-7TQ100I

Description
IC CPLD 108MC 7.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 108MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95108-7TQ100I-ND
CPLDs (Complex Programmable Logic Devices) XC95108-7TQ100I-ND
IC CPLD 108MC 7.5NS 100TQFP

IC CPLD 108MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I - 1281925-XC95108-7TQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I
1281925-XC95108-7TQ100I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I 1281925-XC95108-7TQ100I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281925-XC95108-7TQ1 00I Series: XC9500 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Part Status: Obsolete(EOL) Family Name: XC95108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC95108-7TQG100I; Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281925-XC95108-7TQ100I
Series: XC9500
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC95108-7TQG100I;
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-7TQ100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-7TQ100I
IC CPLD 108MC 7.5NS 100TQFP

IC CPLD 108MC 7.5NS 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC95108-7TQ100I-ND 1281925-XC95108-7TQ100I XC95108-7TQ100I
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100I Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTI100-7 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 7.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15JU84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
9 suppliers