IC CPLD 108MC 7.5NS 100TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 214431-XC95108-7TQ10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC95108-7TQG100C;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 108MC 7.5NS 100TQFP
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95108-7TQ100C-ND | 214431-XC95108-7TQ100C | XC95108-7TQ100C | XC95108-7TQ100C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7TQ100C | CPLD,2.4K Gates 108 Macro Cells, 100-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | LFQP; Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; TQFP | QFP |
| Pins | 100 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |