Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C XC95108-7PQ160C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057698-XC95108-7PQ16 0C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 108 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057698-XC95108-7PQ16 0C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 108 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C - 057698-XC95108-7PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C
057698-XC95108-7PQ160C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C 057698-XC95108-7PQ160C
Manufacturer: Xilinx Inc. Win Source Part Number: 057698-XC95108-7PQ16 0C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 108 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 057698-XC95108-7PQ160C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 108
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-7PQ160C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-7PQ160C
IC CPLD 108MC 7.5NS 160QFP

IC CPLD 108MC 7.5NS 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 057698-XC95108-7PQ160C XC95108-7PQ160C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PQ160C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 108
System Gates 2400
Logic Cells / Logic Blocks 6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC100-10F - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502ASV-20AI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZM100C6N - Lingto Electronic Limited
Specs
User I/Os 76 pins
Propagation Delay 9 ns
View Details
CPLD Programmable Logic Device - 695-ATF1502ASV-20AC44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tray
User I/Os 32 pins
View Details
6 suppliers