Manufacturer: Xilinx Inc.
Win Source Part Number: 1281921-XC95108-7PC8
Packaging: Tube
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: XC95108
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
The number of I/O: 69
IC CPLD 108MC 7.5NS 84PLCC
IC CPLD 108MC 7.5NS 84PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281921-XC95108-7PC84I | 122-1247-ND | XC95108-7PC84I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-7PC84I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | ||
| System Gates | 2400 | ||
| Logic Cells / Logic Blocks | 6 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |