Manufacturer: Xilinx Inc.
Win Source Part Number: 1281917-XC95108-20PQ
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Number of I/O: 108
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95108-20PQG160C;
Introduction Date: December 01, 1998
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC CPLD 108MC 20NS 160QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281917-XC95108-20PQ160C | XC95108-20PQ160C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ160C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | |
| System Gates | 2400 | |
| Logic Cells / Logic Blocks | 6 |