Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95108-20PQ100C

Description
IC CPLD 108MC 20NS 100QFP
Request a Quote Datasheet
Description
IC CPLD 108MC 20NS 100QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95108-20PQ100C-ND
CPLDs (Complex Programmable Logic Devices) XC95108-20PQ100C-ND
IC CPLD 108MC 20NS 100QFP

IC CPLD 108MC 20NS 100QFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C - 1281915-XC95108-20PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C
1281915-XC95108-20PQ100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C 1281915-XC95108-20PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281915-XC95108-20PQ 100C Series: XC9500 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-BQFP Mounting: SMD Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Part Status: Obsolete(EOL) Family Name: XC95108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): XC95108-20PQG100C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281915-XC95108-20PQ100C
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): XC95108-20PQG100C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-20PQ100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-20PQ100C
IC CPLD 108MC 20NS 100QFP

IC CPLD 108MC 20NS 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC95108-20PQ100C-ND 1281915-XC95108-20PQ100C XC95108-20PQ100C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PQ100C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 100-BQFP QFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data