IC CPLD 108MC 20NS 84PLCC
Manufacturer: Xilinx Inc.
Win Source Part Number: 939693-XC95108-20PC8
Series: XC9500
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 69
Part Status: Obsolete
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 108MC 20NS 84PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95108-20PC84I-ND | 939693-XC95108-20PC84I | XC95108-20PC84I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability |