Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C XC95108-20PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281913-XC95108-20PC 84C Packaging: Tube Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC95108 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) The number of I/O: 69
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281913-XC95108-20PC 84C Packaging: Tube Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC95108 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) The number of I/O: 69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C - 1281913-XC95108-20PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C
1281913-XC95108-20PC84C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C 1281913-XC95108-20PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281913-XC95108-20PC 84C Packaging: Tube Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Categories: Integrated Circuits Supplier Device Package: 84-PLCC (29.31x29.31) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-LCC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: XC95108 Manufacturer Pack Quantity: 15 MSL Level: 3 (168 Hours) The number of I/O: 69

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281913-XC95108-20PC84C
Packaging: Tube
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: XC95108
Manufacturer Pack Quantity: 15
MSL Level: 3 (168 Hours)
The number of I/O: 69

Buy Now
CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95108-20PC84C-ND
CPLDs (Complex Programmable Logic Devices) XC95108-20PC84C-ND
IC CPLD 108MC 20NS 84PLCC

IC CPLD 108MC 20NS 84PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-20PC84C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-20PC84C
IC CPLD 108MC 20NS 84PLCC

IC CPLD 108MC 20NS 84PLCC

Supplier's Site
IC CPLD 108MC 20NS 84PLCC - 903-XC95108-20PC84C - Utmel Electronic Limited
Hong Kong, China
IC CPLD 108MC 20NS 84PLCC
903-XC95108-20PC84C
IC CPLD 108MC 20NS 84PLCC 903-XC95108-20PC84C
IC CPLD 108MC 20NS 84PLCC

IC CPLD 108MC 20NS 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281913-XC95108-20PC84C XC95108-20PC84C-ND XC95108-20PC84C 903-XC95108-20PC84C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-20PC84C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 108MC 20NS 84PLCC
Macrocells 108 108
System Gates 2400 2400
Logic Cells / Logic Blocks 6 8
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780LC84-12 - Lingto Electronic Limited
Specs
System Gates 1600
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100C3 - Lingto Electronic Limited
Specs
User I/Os 76 pins
Propagation Delay 5.4 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-25JI84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
4 suppliers