Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95108-15TQ100I

Description
IC CPLD 108MC 15NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 108MC 15NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC95108-15TQ100I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95108-15TQ100I-ND
CPLDs (Complex Programmable Logic Devices) XC95108-15TQ100I-ND
IC CPLD 108MC 15NS 100TQFP

IC CPLD 108MC 15NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1321762-XC95108-15TQ100I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1321762-XC95108-15TQ100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1321762-XC95108-15TQ100I
Manufacturer: AMD Xilinx Win Source Part Number: 1321762-XC95108-15TQ 100I Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 81 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 15 ns Voltage Supply - Internal: 4.5V ~ 5.5V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-LQFP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q682337 Base Product Number: XC95108 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1321762-XC95108-15TQ100I
Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q682337
Base Product Number: XC95108
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15TQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-15TQ100I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-15TQ100I
IC CPLD 108MC 15NS 100TQFP

IC CPLD 108MC 15NS 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC95108-15TQ100I-ND 1321762-XC95108-15TQ100I XC95108-15TQ100I
Product Name CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data