Manufacturer: Xilinx Inc.
Win Source Part Number: 1281912-XC95108-15TQ
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC95108-15TQG100C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC CPLD 108MC 15NS 100TQFP
IC CPLD 108MC 15NS 100TQFP
IC CPLD 108MC 15NS 100TQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281912-XC95108-15TQ100C | 122-1177-ND | XC95108-15TQ100C | 903-XC95108-15TQ100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15TQ100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 108MC 15NS 100TQFP |
| Macrocells | 108 | 108 | ||
| System Gates | 2400 | 2400 | ||
| Logic Cells / Logic Blocks | 6 | 8 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 5V |