Manufacturer: Xilinx Inc.
Win Source Part Number: 057696-XC95108-15PQ1
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 108
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC CPLD 108MC 15NS 160QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057696-XC95108-15PQ160C | XC95108-15PQ160C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PQ160C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | |
| System Gates | 2400 | |
| Logic Cells / Logic Blocks | 6 |