Manufacturer: Xilinx Inc.
Win Source Part Number: 1281909-XC95108-15PQ
Series: XC9500
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): XC95108-15PQG100I;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CPLD 108MC 15NS 100QFP
IC CPLD 108MC 15NS 100QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281909-XC95108-15PQ100I | XC95108-15PQ100I-ND | XC95108-15PQ100I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PQ100I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | ||
| System Gates | 2400 | ||
| Logic Cells / Logic Blocks | 6 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |