Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C XC95108-15PCG84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281906-XC95108-15PC G84C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Part Status: Obsolete(EOL) Family Name: XC95108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): XC95108-15PC84C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281906-XC95108-15PC G84C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Part Status: Obsolete(EOL) Family Name: XC95108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): XC95108-15PC84C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C - 1281906-XC95108-15PCG84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C
1281906-XC95108-15PCG84C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C 1281906-XC95108-15PCG84C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281906-XC95108-15PC G84C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Part Status: Obsolete(EOL) Family Name: XC95108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): XC95108-15PC84C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281906-XC95108-15PCG84C
Series: XC9500
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): XC95108-15PC84C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1460-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1460-ND
CPLDs (Complex Programmable Logic Devices) 122-1460-ND
IC CPLD 108MC 15NS 84PLCC

IC CPLD 108MC 15NS 84PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-15PCG84C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-15PCG84C
IC CPLD 108MC 15NS 84PLCC

IC CPLD 108MC 15NS 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281906-XC95108-15PCG84C 122-1460-ND XC95108-15PCG84C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PCG84C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 108
System Gates 2400
Logic Cells / Logic Blocks 6
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032STC44-6 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 6 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504AS-10JC84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tube
User I/Os 64 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064P44-200JC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV15AI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
6 suppliers