Manufacturer: Xilinx Inc.
Win Source Part Number: 214428-XC95108-15PC8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC CPLD 108MC 15NS 84PLCC
IC CPLD 108MC 15NS 84PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214428-XC95108-15PC84I | 122-1246-ND | XC95108-15PC84I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-15PC84I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | ||
| System Gates | 2400 | ||
| Logic Cells / Logic Blocks | 6 | ||
| Package Type | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) |