Manufacturer: Xilinx Inc.
Win Source Part Number: 084679-XC95108-10PQG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 81
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CPLD 108MC 10NS 100QFP
IC CPLD 108MC 10NS 100QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 084679-XC95108-10PQG100C | 122-1461-ND | XC95108-10PQG100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PQG100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 108 | ||
| System Gates | 2400 | ||
| Logic Cells / Logic Blocks | 6 | ||
| Package Type | QFP; Other; 100-PQFP (14x20) | Other; 100-BQFP | QFP |