IC CPLD 108MC 10NS 100QFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281900-XC95108-10PQ
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: XC95108
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 81
IC CPLD 108MC 10NS 100QFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95108-10PQ100I-ND | 1281900-XC95108-10PQ100I | XC95108-10PQ100I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PQ100I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 100-BQFP | QFP | |
| Pins | 100 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |