IC CPLD 108MC 10NS 84PLCC
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281897-XC95108-10PC
Series: XC9500
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Part Status: Obsolete(EOL)
Family Name: XC95108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 84-PLCC (29.31x29.31)
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC CPLD 108MC 10NS 84PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95108-10PC84I-ND | 1281897-XC95108-10PC84I | XC95108-10PC84I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 84-LCC (J-Lead) | ||
| Pins | 84 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |