Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC95108-10PC84C

Description
IC CPLD 108MC 10NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 108MC 10NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1245-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1245-ND
CPLDs (Complex Programmable Logic Devices) 122-1245-ND
IC CPLD 108MC 10NS 84PLCC

IC CPLD 108MC 10NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84C - 214427-XC95108-10PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84C
214427-XC95108-10PC84C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84C 214427-XC95108-10PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 214427-XC95108-10PC8 4C Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 2400 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 108 Family Name: XC95108 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): XC95108-10PCG84C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214427-XC95108-10PC84C
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 2400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 108
Family Name: XC95108
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): XC95108-10PCG84C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95108-10PC84C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95108-10PC84C
IC CPLD 108MC 10NS 84PLCC

IC CPLD 108MC 10NS 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1245-ND 214427-XC95108-10PC84C XC95108-10PC84C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95108-10PC84C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZM100C6N - Lingto Electronic Limited
Specs
User I/Os 76 pins
Propagation Delay 9 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-25DI-ND - DigiKey
Specs
Package Type CDIP; Other; "40-CDIP (0.600"", 15.24mm) Window"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF2500CL-20JC-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers