Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I XC7Z100-2FFG900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214419-XC7Z100-2FFG9 00I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 212 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 444K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214419-XC7Z100-2FFG9 00I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 212 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 444K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I - 214419-XC7Z100-2FFG900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I
214419-XC7Z100-2FFG900I
Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I 214419-XC7Z100-2FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 214419-XC7Z100-2FFG9 00I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 212 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 444K Logic Cells Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214419-XC7Z100-2FFG900I
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 212
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 444K Logic Cells
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Speed(Frequency): 800MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 122-2129-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2129-ND
System On Chip (SoC) 122-2129-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 800MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 800MHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z100-2FFG900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z100-2FFG900I
IC SOC CORTEX-A9 800MHZ 900FCBGA

IC SOC CORTEX-A9 800MHZ 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 214419-XC7Z100-2FFG900I 122-2129-ND XC7Z100-2FFG900I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z100-2FFG900I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Clock Frequency 800 MHz 800 MHz 800 MHz
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 212 # 212 #
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6441 DaVinci Digital Media System-on-Chip - TMS320DM6441BZWT - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 202 to 256 MHz
View Details
System-On-Chips - 8855776P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details