Xilinx, Inc. System On Chip (SoC) XC7Z045-2FFG900I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1897-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1897-ND
System On Chip (SoC) 122-1897-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900I
214418-XC7Z045-2FFG900I
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900I 214418-XC7Z045-2FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 214418-XC7Z045-2FFG9 00I Packaging: Tray Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Number of I/O: 130 MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Family Name: XC7Z045 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 900-FCBGA (31x31) Speed(Frequency): 800MHz Alternative Parts (Cross-Reference): XC7Z045-2FFG676I; XC7Z045-2FFG900C; XC7Z045-2FFG900E; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214418-XC7Z045-2FFG900I
Packaging: Tray
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Number of I/O: 130
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 350K Logic Cells
Family Name: XC7Z045
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 900-FCBGA (31x31)
Speed(Frequency): 800MHz
Alternative Parts (Cross-Reference): XC7Z045-2FFG676I; XC7Z045-2FFG900C; XC7Z045-2FFG900E;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-2FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-2FFG900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-2FFG900I
IC SOC CORTEX-A9 800MHZ 900FCBGA

IC SOC CORTEX-A9 800MHZ 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1897-ND 214418-XC7Z045-2FFG900I XC7Z045-2FFG900I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 900-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
TMS320DM355 Digital Media System-on-Chip (DMSoC) - TMS320DM355DZCE270 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details