Xilinx, Inc. System On Chip (SoC) XC7Z045-2FFG900E

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-2174-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-2174-ND
System On Chip (SoC) 122-2174-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 900-FCBGA (31x31)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E - 799980-XC7Z045-2FFG900E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E
799980-XC7Z045-2FFG900E
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E 799980-XC7Z045-2FFG900E
Manufacturer: Xilinx Inc. Win Source Part Number: 799980-XC7Z045-2FFG9 00E Series: Zynq-7000 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 900-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): XC7Z045-2FFG900I; XC7Z045-2FFG676I; XC7Z045-2FFG900C; XC7Z045-2FFG900E; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799980-XC7Z045-2FFG900E
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 800MHz
Package: 900-BBGA, FCBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 350K Logic Cells
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FCBGA (31x31)
Alternative Parts (Cross-Reference): XC7Z045-2FFG900I; XC7Z045-2FFG676I; XC7Z045-2FFG900C; XC7Z045-2FFG900E;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SOC CORTEX-A9 800MHZ 900FCBGA - 903-XC7Z045-2FFG900E - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 800MHZ 900FCBGA
903-XC7Z045-2FFG900E
IC SOC CORTEX-A9 800MHZ 900FCBGA 903-XC7Z045-2FFG900E
IC SOC CORTEX-A9 800MHZ 900FCBGA

IC SOC CORTEX-A9 800MHZ 900FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-2FFG900E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-2FFG900E
IC SOC CORTEX-A9 800MHZ 900FCBGA

IC SOC CORTEX-A9 800MHZ 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-2174-ND 799980-XC7Z045-2FFG900E 903-XC7Z045-2FFG900E XC7Z045-2FFG900E
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG900E IC SOC CORTEX-A9 800MHZ 900FCBGA Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Package / Case 900-BBGA, FCBGA 900-BBGA, FCBGA 900-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1946359 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case Qfn73
View Details
AM5K2E02 Multicore ARM KeyStone II System-on-Chip (SoC) - AM5K2E02ABD4 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI
Clock Frequency 1250 to 1400 MHz
View Details
 - CY8C5867LTI-LP025 - Rochester Electronics
Infineon Technologies AG
View Details