Xilinx, Inc. System On Chip (SoC) XC7Z045-2FFG676I

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 122-1898-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1898-ND
System On Chip (SoC) 122-1898-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I - 759459-XC7Z045-2FFG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I
759459-XC7Z045-2FFG676I
Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I 759459-XC7Z045-2FFG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 759459-XC7Z045-2FFG6 76I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 800MHz Package: 676-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): XC7Z045-2FFG900I; XC7Z045-2FFG900C; XC7Z045-2FFG900E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 759459-XC7Z045-2FFG676I
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 800MHz
Package: 676-BBGA, FCBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 350K Logic Cells
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC7Z045-2FFG900I; XC7Z045-2FFG900C; XC7Z045-2FFG900E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-2FFG676I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-2FFG676I
IC SOC CORTEX-A9 800MHZ 676FCBGA

IC SOC CORTEX-A9 800MHZ 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 122-1898-ND 759459-XC7Z045-2FFG676I XC7Z045-2FFG676I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XC7Z045-2FFG676I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 676-BBGA, FCBGA 676-BBGA, FCBGA
Clock Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L05 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details