Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I XC7Z045-1FFG900I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758293-XC7Z045-1FFG9 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 667MHz Package: 900-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Family Name: XC7Z045 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): XC7Z045-1FFG676I; XC7Z045-1FFG900C; Introduction Date: March 23, 2012 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758293-XC7Z045-1FFG9 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 667MHz Package: 900-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Family Name: XC7Z045 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): XC7Z045-1FFG676I; XC7Z045-1FFG900C; Introduction Date: March 23, 2012 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I - 758293-XC7Z045-1FFG900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I
758293-XC7Z045-1FFG900I
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I 758293-XC7Z045-1FFG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 758293-XC7Z045-1FFG9 00I Series: Zynq-7000 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight Speed: 667MHz Package: 900-BBGA, FCBGA Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA Number of I/O: 130 Architecture: MCU, FPGA MCU RAM: 256KB Primary Attributes: Kintex-7 FPGA, 350K Logic Cells Family Name: XC7Z045 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 900-FCBGA (31x31) Alternative Parts (Cross-Reference): XC7Z045-1FFG676I; XC7Z045-1FFG900C; Introduction Date: March 23, 2012 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758293-XC7Z045-1FFG900I
Series: Zynq-7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
Speed: 667MHz
Package: 900-BBGA, FCBGA
Connectivity: CAN, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA
Number of I/O: 130
Architecture: MCU, FPGA
MCU RAM: 256KB
Primary Attributes: Kintex-7 FPGA, 350K Logic Cells
Family Name: XC7Z045
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 900-FCBGA (31x31)
Alternative Parts (Cross-Reference): XC7Z045-1FFG676I; XC7Z045-1FFG900C;
Introduction Date: March 23, 2012
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - XC7Z045-1FFG900I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z045-1FFG900I-ND
System On Chip (SoC) XC7Z045-1FFG900I-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-1FFG900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-1FFG900I
IC SOC CORTEX-A9 667MHZ 900FCBGA

IC SOC CORTEX-A9 667MHZ 900FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 758293-XC7Z045-1FFG900I XC7Z045-1FFG900I-ND XC7Z045-1FFG900I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FFG900I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Package / Case 900-BBGA, FCBGA 900-BBGA, FCBGA
RAM Size 0.2560 MB 0.2560 MB 0.2560 MB
Number of Inputs/Outputs 130 # 130 #
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUTD7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
 - CY8C4146AZI-S455 - Rochester Electronics
Infineon Technologies AG
View Details