Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27)
IC SOC CORTEX-A9 667MHZ 676FCBGA
IC SOC CORTEX-A9 667MHZ 676FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XC7Z045-1FBG676I-ND | XC7Z045-1FBG676I | 903-XC7Z045-1FBG676I |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | IC SOC CORTEX-A9 667MHZ 676FCBGA |
| Processor Core | ARM | ARM | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB | |
| Package / Case | 676-BBGA, FCBGA | 676-BBGA, FCBGA | |
| Clock Frequency | 667 MHz | 667 MHz | 667 MHz |