Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676I XC7Z045-1FBG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843852-XC7Z045-1FBG6 76I Categories: Embedded - System On Chip(SoC) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 843852-XC7Z045-1FBG6 76I Categories: Embedded - System On Chip(SoC) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676I - 843852-XC7Z045-1FBG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676I
843852-XC7Z045-1FBG676I
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676I 843852-XC7Z045-1FBG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 843852-XC7Z045-1FBG6 76I Categories: Embedded - System On Chip(SoC) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 843852-XC7Z045-1FBG676I
Categories: Embedded - System On Chip(SoC)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 843852-XC7Z045-1FBG676I
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676I
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB928Q-Q1 FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB928QSQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40DF1020C7N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 624 pins
View Details
FPGAs (Field Programmable Gate Array) - 150-A1010B-PL68I-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
2 suppliers