Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676C XC7Z045-1FBG676C

Description
Win Source Part Number: 799979-XC7Z045-1FBG6 76C Family Name: XC7Z045 Alternative Parts (Cross-Reference): 10CX220YF672I5G; 10CX150YF672E6G; 10CX105YF672E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 799979-XC7Z045-1FBG6 76C Family Name: XC7Z045 Alternative Parts (Cross-Reference): 10CX220YF672I5G; 10CX150YF672E6G; 10CX105YF672E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676C
799979-XC7Z045-1FBG676C
Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676C 799979-XC7Z045-1FBG676C
Win Source Part Number: 799979-XC7Z045-1FBG6 76C Family Name: XC7Z045 Alternative Parts (Cross-Reference): 10CX220YF672I5G; 10CX150YF672E6G; 10CX105YF672E5G; Introduction Date: March 23, 2012 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Win Source Part Number: 799979-XC7Z045-1FBG676C
Family Name: XC7Z045
Alternative Parts (Cross-Reference): 10CX220YF672I5G; 10CX150YF672E6G; 10CX105YF672E5G;
Introduction Date: March 23, 2012
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
System On Chip (SoC) - 122-1902-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
122-1902-ND
System On Chip (SoC) 122-1902-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27)

Buy Now Datasheet
IC SOC CORTEX-A9 667MHZ 676FCBGA - 903-XC7Z045-1FBG676C - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 667MHZ 676FCBGA
903-XC7Z045-1FBG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA 903-XC7Z045-1FBG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z045-1FBG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z045-1FBG676C
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z045-1FBG676C
IC SOC CORTEX-A9 667MHZ 676FCBGA

IC SOC CORTEX-A9 667MHZ 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 799979-XC7Z045-1FBG676C 122-1902-ND 903-XC7Z045-1FBG676C XC7Z045-1FBG676C
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z045-1FBG676C System On Chip (SoC) IC SOC CORTEX-A9 667MHZ 676FCBGA Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CAN, EBI/EMI, Ethernet, I2C, MMC, SD, SDIO, SPI, UART, USART, USB
Package / Case 676-BBGA, FCBGA 676-BBGA, FCBGA
Clock Frequency 667 MHz 667 MHz 667 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 2154732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Processor Core CMOS
Interface CMOS
Package / Case LGA
View Details
System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details