Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XC7Z035-3FFG676E XC7Z035-3FFG676E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852155-XC7Z035-3FFG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z035 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852155-XC7Z035-3FFG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z035 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XC7Z035-3FFG676E
852155-XC7Z035-3FFG676E
Embedded - Embedded - System On Chip (SoC) - XC7Z035-3FFG676E 852155-XC7Z035-3FFG676E
Manufacturer: Xilinx Inc. Win Source Part Number: 852155-XC7Z035-3FFG6 76E Series: Zynq®-7000 Features: System On Chip (SOC) IC series Package: Tray Family Name: XC7Z035 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852155-XC7Z035-3FFG676E
Series: Zynq®-7000
Features: System On Chip (SOC) IC series
Package: Tray
Family Name: XC7Z035
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - XC7Z035-3FFG676E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XC7Z035-3FFG676E-ND
System On Chip (SoC) XC7Z035-3FFG676E-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 275K Logic Cells 800MHz 676-FCBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XC7Z035-3FFG676E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XC7Z035-3FFG676E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XC7Z035-3FFG676E
IC SOC CORTEX-A9 800MHZ 676FCBGA

IC SOC CORTEX-A9 800MHZ 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 852155-XC7Z035-3FFG676E XC7Z035-3FFG676E-ND XC7Z035-3FFG676E
Product Name Embedded - Embedded - System On Chip (SoC) - XC7Z035-3FFG676E System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Package / Case Tray 676-BBGA, FCBGA
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Clock Frequency 1000 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54LM20B System-on-Chip with integrated NPU -  - Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details